The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.
| ASCO | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | E4 ASP |
| Product Name | ASP Series Steel Body NFPA Cylinder Line |
| Stroke | 0.0 to 99 inch (0.0 to 2515 mm) |
| Operating Pressure | 250 psi (176 m H2O) |
| Bore Size | 8 to 14 inch (203 to 356 mm) |
| Shaft Diameter | 1.38 to 3.5 inch (34.92 to 88.9 mm) |
| Operating Temperature | -10 to 165 F (-23.33 to 73.89 C) |