Choose from duplex or simplex and from riser (PVC) or plenum. Available in ST, SC, LC, and MT-RJ connector styles. Duplex MT-RJ connectors are smaller than standard SC connectors, and feature the familiar "RJ"latch.
| Black Box | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | EFN110-010M-SCLC |
| Product Name | 10m (32.8ft) SCLC OR OM1 MM Fiber Patch Cable INDR Zip OFNR |
| Cable Type | Patchcords |
| Fiber Mode | Multimode |
| Core Size | 62.5 µm (2.46 mils) |
| Connector Type | LC; MT-RJ; SC; ST |