Use with either LED or laser light sources. With a laser light source, bandwidth increases to 2000 MHz/km.
| Black Box | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | EFNT010-001M-STST |
| Product Name | 1m (3.2ft) STST Aqua OM3 MM Fiber Patch Cable INDR Zip OFNR |
| Cable Type | Patchcords |
| Fiber Mode | Multimode |
| Connector Type | ST |