Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
BLACK BOX
FO625-003M-STST -- 3M (9.8FT) STST OR OM1 MM FIBER PATCH CABLE INDR ZIP OFNR
Black Box
3m (9.8ft) STST OR OM1 MM Fiber Patch Cable INDR Zip OFNR
FO625-003M-STST
Description
Basic fiber patch cable. Black Box quality. In Stock.
Black Box
Done
Datasheet
Description
Basic fiber patch cable. Black Box quality. In Stock.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Black Box
Lawrence, PA, USA
3m (9.8ft) STST OR OM1 MM Fiber Patch Cable INDR Zip OFNR
FO625-003M-STST
3m (9.8ft) STST OR OM1 MM Fiber Patch Cable INDR Zip OFNR
FO625-003M-STST
Basic fiber patch cable. Black Box quality. In Stock.
Basic fiber patch cable. Black Box quality. In Stock.
Supplier's Site
Datasheet
Technical Specifications
Black Box
Product Category
Fiber Optic Cables
Product Number
FO625-003M-STST
Product Name
3m (9.8ft) STST OR OM1 MM Fiber Patch Cable INDR Zip OFNR
Cable Type
Patchcords
Unlock Full Specs
to access all available technical data
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Optical waveguide Cables and Wires
Specs
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
S.I. Tech, Inc.
Fiber Optic Cable
6002
Specs
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Newport MKS
Polarization Maintaining Optical Fiber, Erbium Doped, PM EDFAs
F-DHB1500
Specs
Wavelength
980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture
0.2200 to 0.2600
Maximum Attenuation
20 dB/km (6.1 dB/1000 ft)
View Details
Infineon Technologies AG
Fiber Optic Cables
LWLR10LR87L3000HPSA1
View Details