Black Box Datasheets for Fiber Optic Cables

Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 37
Product Name Notes
10-Gbps compliant per IEEE 802.3ae. Provides an upgrade path from 10-Gbps to 40-Gbps and beyond. Use with 850-nm VCSELs and LED laser light sources. Backwards compatible with OM1, OM2, and...
Get high performance at data rates up to 1 Gbps at 850 nm. Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad...

<< Prev Next >>