PHOENIX CONTACT USA Terminal Block, Din, 4Mm, Disconnect; No. Of Positions Phoenix Contact UT 4-MT

Description
TERMINAL BLOCK, DIN, 4MM, DISCONNECT; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN, 4MM, DISCONNECT; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din, 4Mm, Disconnect; No. Of Positions Phoenix Contact - 74T0189 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 4Mm, Disconnect; No. Of Positions Phoenix Contact
74T0189
Terminal Block, Din, 4Mm, Disconnect; No. Of Positions Phoenix Contact 74T0189
TERMINAL BLOCK, DIN, 4MM, DISCONNECT; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 4MM, DISCONNECT; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 21661598 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
21661598
Terminal Blk/Strip Wiring Dev 21661598
KNIFE DISCONNECT TERMINAL BLOCK, SCREW CONNECTION, GRAY, 500V, 4MM, 26-10AWG. FREE 2 YEAR RADWELL WARRANTY

KNIFE DISCONNECT TERMINAL BLOCK, SCREW CONNECTION, GRAY, 500V, 4MM, 26-10AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 74T0189 21661598
Product Name Terminal Block, Din, 4Mm, Disconnect; No. Of Positions Phoenix Contact Terminal Blk/Strip Wiring Dev
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.155 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details