PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev UT 35-PE

Description
FEED-THROUGH TERMINAL BLOCK, 18 MM, 3044241. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FEED-THROUGH TERMINAL BLOCK, 18 MM, 3044241. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 24649286 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
24649286
Terminal Blk/Strip Wiring Dev 24649286
FEED-THROUGH TERMINAL BLOCK, 18 MM, 3044241. FREE 2 YEAR RADWELL WARRANTY

FEED-THROUGH TERMINAL BLOCK, 18 MM, 3044241. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din, 35Mm, Earth; No. Of Positions Phoenix Contact - 74T0185 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 35Mm, Earth; No. Of Positions Phoenix Contact
74T0185
Terminal Block, Din, 35Mm, Earth; No. Of Positions Phoenix Contact 74T0185
TERMINAL BLOCK, DIN, 35MM, EARTH; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 35MM, EARTH; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 24649286 74T0185
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Din, 35Mm, Earth; No. Of Positions Phoenix Contact
North American ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Barrier Strips - 1-1546734-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
3 suppliers
Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers