TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 125 A, FEEDTHROUGH, CONNECTION METHOD: SCREW CONNECTION, CONNECTIONS: 2, CROSS SECTION: 1.5 MM² - 50 MM², AWG: 16 - 1/0, WIDTH: 16 MM, HEIGHT: 65.1 MM, COLOR: BLUE, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY
DIN Rail Mount Terminal Block, 2, 1 kV, 125 A, 14 AWG, 35 mm RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 11040134 | 74T0184 |
| Product Name | Terminal Blk/Strip Wiring Dev | Din Rail Mount Terminal Block, 2, 1 Kv, 125 A, 14 Awg, 35 Mm Rohs Compliant Phoenix Contact |
| Termination Options | Screw Clamp |