The Terminal Block, Din Rail, 4Pos, 10Awg, part number 12AC2791, features a double-level design with four connection points and a screw connection method. It accommodates conductor cross sections ranging from 0.14 mm² to 6 mm², corresponding to AWG sizes from 26 to 10. The terminal block is rated for a maximum load current of 36 A and a nominal voltage of 800 V, making it suitable for various applications, including the railway industry and machine building. With a width of 6.2 mm and a height compatible with NS 35/7.5 and NS 35/15 mounting rails, this product is designed for efficient space utilization. It has a rated surge voltage of 8 kV and is compliant with several fire safety standards, including DIN 5510-2 and NFPA 130, ensuring its reliability in critical environments. The insulating material is rated V0 according to UL 94, indicating good flame resistance. This terminal block is also RoHS compliant, supporting environmentally friendly practices.
DOUBLE LEVEL TERMINAL BLOCK, 30AMP, 300V, 26-10AWG, WITH A SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Positions
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 55877630 | 12AC2791 |
| Product Name | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Phoenix Contact |
| Termination Options | Screw Clamp |