PHOENIX CONTACT USA Terminal Block, Din, 16Mm, Earth; No. Of Positions Phoenix Contact UT 16-PE

Description
TERMINAL BLOCK, DIN, 16MM, EARTH; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN, 16MM, EARTH; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din, 16Mm, Earth; No. Of Positions Phoenix Contact - 74T0181 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 16Mm, Earth; No. Of Positions Phoenix Contact
74T0181
Terminal Block, Din, 16Mm, Earth; No. Of Positions Phoenix Contact 74T0181
TERMINAL BLOCK, DIN, 16MM, EARTH; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 16MM, EARTH; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 24649274 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
24649274
Terminal Blk/Strip Wiring Dev 24649274
TERMINAL BLOCK, 76 AMP, 16-14 AWG, 16 MM . FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 76 AMP, 16-14 AWG, 16 MM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 74T0181 24649274
Product Name Terminal Block, Din, 16Mm, Earth; No. Of Positions Phoenix Contact Terminal Blk/Strip Wiring Dev
North American 16 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.83 - Screw terminal (Box clamp) socket - 9083 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.109 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Actuator terminal block - 2000-5310/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers