PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev UT 16

Description
TERMINAL BLOCK, FEED-THROUGH, SCREW CONNECTION, 76 AMP, 1000V, 16-4 AWG, GRAY, 3044199. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TERMINAL BLOCK, FEED-THROUGH, SCREW CONNECTION, 76 AMP, 1000V, 16-4 AWG, GRAY, 3044199. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 22179828 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
22179828
Terminal Blk/Strip Wiring Dev 22179828
TERMINAL BLOCK, FEED-THROUGH, SCREW CONNECTION, 76 AMP, 1000V, 16-4 AWG, GRAY, 3044199. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED-THROUGH, SCREW CONNECTION, 76 AMP, 1000V, 16-4 AWG, GRAY, 3044199. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din, 16Mm, Grey; No. Of Positions Phoenix Contact - 74T0179 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 16Mm, Grey; No. Of Positions Phoenix Contact
74T0179
Terminal Block, Din, 16Mm, Grey; No. Of Positions Phoenix Contact 74T0179
TERMINAL BLOCK, DIN, 16MM, GREY; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 16MM, GREY; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 22179828 74T0179
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Din, 16Mm, Grey; No. Of Positions Phoenix Contact
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Contact elements - Contact element EF - (N) - EF03F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Terminals - 2401.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers