PHOENIX CONTACT USA Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact ST 4

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:40A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:40A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact - 12AC2473 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact
12AC2473
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact 12AC2473
TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:40A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:40A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12AC2473
Product Name Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact
North American 28 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers