PHOENIX CONTACT USA Tb, Wire To Board, 1Pos, 24-10Awg; Pitch Spacing Phoenix Contact ZFKDSA 4- 9

Description
TB, WIRE TO BOARD, 1POS, 24-10AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 1POS, 24-10AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 1Pos, 24-10Awg; Pitch Spacing Phoenix Contact - 32AC9166 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 1Pos, 24-10Awg; Pitch Spacing Phoenix Contact
32AC9166
Tb, Wire To Board, 1Pos, 24-10Awg; Pitch Spacing Phoenix Contact 32AC9166
TB, WIRE TO BOARD, 1POS, 24-10AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 1POS, 24-10AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC9166
Product Name Tb, Wire To Board, 1Pos, 24-10Awg; Pitch Spacing Phoenix Contact
North American 24 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-20D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details