PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev UT 2,5 BU

Description
TERMINAL BLOCK, FEED-THROUGH, 1000 V, 24 AMP, SCREW CONNECTION, BLUE, (3044089). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TERMINAL BLOCK, FEED-THROUGH, 1000 V, 24 AMP, SCREW CONNECTION, BLUE, (3044089). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 32734147 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
32734147
Terminal Blk/Strip Wiring Dev 32734147
TERMINAL BLOCK, FEED-THROUGH, 1000 V, 24 AMP, SCREW CONNECTION, BLUE, (3044089). FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED-THROUGH, 1000 V, 24 AMP, SCREW CONNECTION, BLUE, (3044089). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din, 2.5Mm, Blue; No. Of Positions Phoenix Contact - 74T0182 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 2.5Mm, Blue; No. Of Positions Phoenix Contact
74T0182
Terminal Block, Din, 2.5Mm, Blue; No. Of Positions Phoenix Contact 74T0182
TERMINAL BLOCK, DIN, 2.5MM, BLUE; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 2.5MM, BLUE; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 32734147 74T0182
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Din, 2.5Mm, Blue; No. Of Positions Phoenix Contact
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.074 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers