PHOENIX CONTACT USA Din Rail Mount Terminal Block, 2, 1 Kv, 76 A, 16 Awg, 4 Awg, 16 Mm Rohs Compliant Phoenix Contact UT 16 BU

Description
DIN Rail Mount Terminal Block, 2, 1 kV, 76 A, 16 AWG, 4 AWG, 16 mm RoHS Compliant: Yes
Datasheet
Description
DIN Rail Mount Terminal Block, 2, 1 kV, 76 A, 16 AWG, 4 AWG, 16 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Terminal Block, 2, 1 Kv, 76 A, 16 Awg, 4 Awg, 16 Mm Rohs Compliant Phoenix Contact - 74T0180 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Terminal Block, 2, 1 Kv, 76 A, 16 Awg, 4 Awg, 16 Mm Rohs Compliant Phoenix Contact
74T0180
Din Rail Mount Terminal Block, 2, 1 Kv, 76 A, 16 Awg, 4 Awg, 16 Mm Rohs Compliant Phoenix Contact 74T0180
DIN Rail Mount Terminal Block, 2, 1 kV, 76 A, 16 AWG, 4 AWG, 16 mm RoHS Compliant: Yes

DIN Rail Mount Terminal Block, 2, 1 kV, 76 A, 16 AWG, 4 AWG, 16 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 44238517 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
44238517
Terminal Blk/Strip Wiring Dev 44238517
TERMINAL BLOCK, FEED-THROUGH, SCREW CONNECTION, 76 AMP, 1000V, 16-4 AWG, BLUE. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED-THROUGH, SCREW CONNECTION, 76 AMP, 1000V, 16-4 AWG, BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 74T0180 44238517
Product Name Din Rail Mount Terminal Block, 2, 1 Kv, 76 A, 16 Awg, 4 Awg, 16 Mm Rohs Compliant Phoenix Contact Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Specs
North American 18 to 6 AWG
Voltage Rating 800 volts
Current Rating 85 amps
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Shield terminal block - 2002-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers