TERMINAL BLOCK, DIN RAIL, 2POS, 10AWG; No. of Positions:2Positions
FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.14 MM - 6 MM, AWG: 26 - 10, WIDTH: 6.2 MM, COLOR: GRAY, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 12AC2789 | 15559590 |
| Product Name | Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Phoenix Contact | Terminal Blk/Strip Wiring Dev |
| North American | 26 to 10 AWG |