PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev UT 35

Description
TERMINAL BLOCK, FEED THROUGH, NOMINAL VOLTAGE: 1000V, NOMINAL CURRENT: 125 AMP, SCREW CONNECTION, 2 CONNECTIONS, COLOUR: GREY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TERMINAL BLOCK, FEED THROUGH, NOMINAL VOLTAGE: 1000V, NOMINAL CURRENT: 125 AMP, SCREW CONNECTION, 2 CONNECTIONS, COLOUR: GREY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 21394183 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
21394183
Terminal Blk/Strip Wiring Dev 21394183
TERMINAL BLOCK, FEED THROUGH, NOMINAL VOLTAGE: 1000V, NOMINAL CURRENT: 125 AMP, SCREW CONNECTION, 2 CONNECTIONS, COLOUR: GREY. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED THROUGH, NOMINAL VOLTAGE: 1000V, NOMINAL CURRENT: 125 AMP, SCREW CONNECTION, 2 CONNECTIONS, COLOUR: GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din, 35Mm, Grey; No. Of Positions Phoenix Contact - 74T0183 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 35Mm, Grey; No. Of Positions Phoenix Contact
74T0183
Terminal Block, Din, 35Mm, Grey; No. Of Positions Phoenix Contact 74T0183
TERMINAL BLOCK, DIN, 35MM, GREY; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 35MM, GREY; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Conductor Area CSA:35mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 21394183 74T0183
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Din, 35Mm, Grey; No. Of Positions Phoenix Contact
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Contact elements - Contact element EF - (N) - EF03.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Fixed Terminal Blocks - 30.213/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers