PHOENIX CONTACT USA No. Of Positions Phoenix Contact UT 6-PE

Description
No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1; Product Range:UT Series RoHS Compliant: Yes
Datasheet
Description
No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1; Product Range:UT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Positions Phoenix Contact - 74T0191 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Positions Phoenix Contact
74T0191
No. Of Positions Phoenix Contact 74T0191
No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1; Product Range:UT Series RoHS Compliant: Yes

No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1; Product Range:UT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 15559603 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
15559603
Terminal Blk/Strip Wiring Dev 15559603
TERMINAL BLOCK, GREEN/YELLOW, 6 MM, 50 AMP, 600 VAC, GROUND MOUDULAR, SCREW CONNECTION, 2 POSITIONS, 28-8 AWG, DIN RAIL MOUNT, (3044157). FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, GREEN/YELLOW, 6 MM, 50 AMP, 600 VAC, GROUND MOUDULAR, SCREW CONNECTION, 2 POSITIONS, 28-8 AWG, DIN RAIL MOUNT, (3044157). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
PHOENIX CONTACT Panel Accessories UT 6-PE

PHOENIX CONTACT Panel Accessories UT 6-PE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 74T0191 15559603
Product Name No. Of Positions Phoenix Contact Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX5M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminal Blk/Strip Wiring Dev - 31356464 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current Rating 55 amps
View Details