PHOENIX CONTACT USA Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Phoenix Contact UTTB 4-PE

Description
TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:36A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:36A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Phoenix Contact - 12AC2792 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Phoenix Contact
12AC2792
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Phoenix Contact 12AC2792
TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:36A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:36A; Rated Voltage:800V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 47696640 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
47696640
Terminal Blk/Strip Wiring Dev 47696640
GROUND TERMINAL BLOCK, 4 CONNECTION, 26 AWG, 10 AWG, 36 AMP, 6 MM, GREEN-YELLOW, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY

GROUND TERMINAL BLOCK, 4 CONNECTION, 26 AWG, 10 AWG, 36 AMP, 6 MM, GREEN-YELLOW, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 12AC2792 47696640
Product Name Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Phoenix Contact Terminal Blk/Strip Wiring Dev
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Disconnect terminal block - 2002-1674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB High-Power Terminal Blocks - OULP-930-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details