PHOENIX CONTACT USA Terminal Block, Din, 6Mm, Grey; No. Of Positions Phoenix Contact UT 6

Description
TERMINAL BLOCK, DIN, 6MM, GREY; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes
Description
TERMINAL BLOCK, DIN, 6MM, GREY; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din, 6Mm, Grey; No. Of Positions Phoenix Contact - 79K3934 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 6Mm, Grey; No. Of Positions Phoenix Contact
79K3934
Terminal Block, Din, 6Mm, Grey; No. Of Positions Phoenix Contact 79K3934
TERMINAL BLOCK, DIN, 6MM, GREY; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 6MM, GREY; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:41A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site
Terminal Blk/Strip Wiring Dev - 21772663 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
21772663
Terminal Blk/Strip Wiring Dev 21772663
TERMINAL BLOCK, 50 AMP, 600 VAC, SCREW CONNECTION, 6 MM, 3044131, GREY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 50 AMP, 600 VAC, SCREW CONNECTION, 6 MM, 3044131, GREY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 79K3934 21772663
Product Name Terminal Block, Din, 6Mm, Grey; No. Of Positions Phoenix Contact Terminal Blk/Strip Wiring Dev
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Through terminal block - 2004-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers