PHOENIX CONTACT USA Tb, Wire To Board, 1Pos, 24-14Awg; Pitch Spacing Phoenix Contact ZFKDS 1,5-5,08

Description
TB, WIRE TO BOARD, 1POS, 24-14AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 1POS, 24-14AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 1Pos, 24-14Awg; Pitch Spacing Phoenix Contact - 32AC9159 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 1Pos, 24-14Awg; Pitch Spacing Phoenix Contact
32AC9159
Tb, Wire To Board, 1Pos, 24-14Awg; Pitch Spacing Phoenix Contact 32AC9159
TB, WIRE TO BOARD, 1POS, 24-14AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 1POS, 24-14AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC9159
Product Name Tb, Wire To Board, 1Pos, 24-14Awg; Pitch Spacing Phoenix Contact
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data