FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 125 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION: 0.75 MM - 50 MM, AWG: 18 - 1/0, WIDTH: 15.1 MM, COLOR: GRAY, MOUNTING TYPE: NS 35/7,5, NS 35/15, NS 32. FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT Panel Accessories UK 35
| ODG (Origin Data Global) | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | UK 35 | 23209 | |
| Product Name | Terminal Blocks | Terminal Blk/Strip Wiring Dev | Terminal Blk/Strip Wiring Dev |
| Termination Options | Screw Clamp |