Ideal Industries, Inc. Terminal Strip 89-512

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #10-32 TPI SLOTTED SCREW TERMINAL TYPE 12 CIRCUIT(S) TORQUE RATING 20 LB-INCH CENTER SPACING 0.625 INCH SCREW MATERIAL NICKEL PLATED BRASS 89-500 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #10-32 TPI SLOTTED SCREW TERMINAL TYPE 12 CIRCUIT(S) TORQUE RATING 20 LB-INCH CENTER SPACING 0.625 INCH SCREW MATERIAL NICKEL PLATED BRASS 89-500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-512 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-512
Terminal Strip 89-512
CENTER SPACING TYPE BLACK COLOR 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #10-32 TPI SLOTTED SCREW TERMINAL TYPE 12 CIRCUIT(S) TORQUE RATING 20 LB-INCH CENTER SPACING 0.625 INCH SCREW MATERIAL NICKEL PLATED BRASS 89-500 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 6 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 60 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #10-32 TPI SLOTTED SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • TORQUE RATING 20 LB-INCH
  • CENTER SPACING 0.625 INCH
  • SCREW MATERIAL NICKEL PLATED BRASS
  • 89-500 MODEL
Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 12150325 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
12150325
Terminal Blk/Strip Wiring Dev 12150325
TERMINAL STRIP, 12-POLE, 22-6 AWG. FREE 2 YEAR RADWELL WARRANTY

TERMINAL STRIP, 12-POLE, 22-6 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
IDEAL Panel Accessories 89-512

IDEAL Panel Accessories 89-512

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 89-512 12150325
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6793 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details