Ideal Industries, Inc. Modular Terminal Block 221

Description
STANDARD TYPE BLACK COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 35 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet
Description
STANDARD TYPE BLACK COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 35 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 221 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
221
Modular Terminal Block 221
STANDARD TYPE BLACK COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 35 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
  • STANDARD TYPE
  • BLACK COLOR
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • DIRECT MOUNTING
  • 35 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • STRAP SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • WIRE STRIP LENGTH 1/2 INCH
  • TORQUE RATING 12 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY, ZINC PLATED
  • SCREW MATERIAL STEEL PLATED
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 221
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546570-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX042 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details