Ideal Industries, Inc. Modular Terminal Block 0223

Description
STANDARD TYPE BLACK COLOR 18 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 65 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR CLAMP TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet
Description
STANDARD TYPE BLACK COLOR 18 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 65 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR CLAMP TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 0223 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
0223
Modular Terminal Block 0223
STANDARD TYPE BLACK COLOR 18 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 65 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR CLAMP TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
  • STANDARD TYPE
  • BLACK COLOR
  • 18 TO 6 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • CHANNEL MOUNTING
  • 65 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • TUBULAR CLAMP TERMINAL TYPE
  • 1 CIRCUIT(S)
  • WIRE STRIP LENGTH 1/2 INCH
  • TORQUE RATING 12 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY, ZINC PLATED
  • SCREW MATERIAL STEEL PLATED
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 0223
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-24D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0P3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1611/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers