Ideal Industries, Inc. Terminal Strip 89-404

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 12 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 4 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.437 INCH SCREW MATERIAL ZINC PLATED STEEL 89-400 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 12 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 4 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.437 INCH SCREW MATERIAL ZINC PLATED STEEL 89-400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-404 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-404
Terminal Strip 89-404
CENTER SPACING TYPE BLACK COLOR 22 TO 12 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 4 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.437 INCH SCREW MATERIAL ZINC PLATED STEEL 89-400 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 12 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • TORQUE RATING 9 LB-INCH
  • CENTER SPACING 0.437 INCH
  • SCREW MATERIAL ZINC PLATED STEEL
  • 89-400 MODEL
Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 12150257 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
12150257
Terminal Blk/Strip Wiring Dev 12150257
TERMINAL STRIP, 89-400 SERIES, 4 CIRCUIT, UL/CSA, 20 AMP, 250 VOLT, #12-#22 AWG, -40 TO 266 F, POLYESTER THERMOPLASTIC, POLYESTER THERMOPLASTIC MULTIPOLE ZINC PLATED STEEL, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

TERMINAL STRIP, 89-400 SERIES, 4 CIRCUIT, UL/CSA, 20 AMP, 250 VOLT, #12-#22 AWG, -40 TO 266 F, POLYESTER THERMOPLASTIC, POLYESTER THERMOPLASTIC MULTIPOLE ZINC PLATED STEEL, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 89-404 12150257
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546686-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
3 suppliers
IEC Term Blck, 12 x 56 x 60mm, Screw - 1492-J16-W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSPXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details