Ideal Industries, Inc. Modular Terminal Block 222

Description
STANDARD TYPE BLACK COLOR 18 TO 4 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 85 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet
Description
STANDARD TYPE BLACK COLOR 18 TO 4 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 85 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 222 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
222
Modular Terminal Block 222
STANDARD TYPE BLACK COLOR 18 TO 4 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 85 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
  • STANDARD TYPE
  • BLACK COLOR
  • 18 TO 4 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • DIRECT MOUNTING
  • 85 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • TUBULAR SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • WIRE STRIP LENGTH 1/2 INCH
  • TORQUE RATING 35 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY, ZINC PLATED
  • SCREW MATERIAL STEEL PLATED
Supplier's Site Datasheet
Terminal Block, Barrier, 2 Position, 18-4Awg; No. Of Positions Ideal - 64M5396 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 18-4Awg; No. Of Positions Ideal
64M5396
Terminal Block, Barrier, 2 Position, 18-4Awg; No. Of Positions Ideal 64M5396
TERMINAL BLOCK, BARRIER, 2 POSITION, 18-4AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 18-4AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 222 64M5396
Product Name Modular Terminal Block Terminal Block, Barrier, 2 Position, 18-4Awg; No. Of Positions Ideal
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data