Ideal Industries, Inc. Terminal Strip 89-610

Description
BARRIER TYPE WHITE COLOR 22 TO 10 AWG (UL), 18 TO 14 AWG (CSA) WIRE SIZE UL, CSA APPROVAL 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING 30 AMP (UL), 20 AMP (CSA) CURRENT RATING NO COVER TYPE 105 DEG C TEMPERATURE RATING RUGGED NYLON HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 12 CIRCUIT(S) TORQUE RATING 4.4 INCH-POUND
Datasheet
Description
BARRIER TYPE WHITE COLOR 22 TO 10 AWG (UL), 18 TO 14 AWG (CSA) WIRE SIZE UL, CSA APPROVAL 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING 30 AMP (UL), 20 AMP (CSA) CURRENT RATING NO COVER TYPE 105 DEG C TEMPERATURE RATING RUGGED NYLON HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 12 CIRCUIT(S) TORQUE RATING 4.4 INCH-POUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-610 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-610
Terminal Strip 89-610
BARRIER TYPE WHITE COLOR 22 TO 10 AWG (UL), 18 TO 14 AWG (CSA) WIRE SIZE UL, CSA APPROVAL 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING 30 AMP (UL), 20 AMP (CSA) CURRENT RATING NO COVER TYPE 105 DEG C TEMPERATURE RATING RUGGED NYLON HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 12 CIRCUIT(S) TORQUE RATING 4.4 INCH-POUND
  • BARRIER TYPE
  • WHITE COLOR
  • 22 TO 10 AWG (UL), 18 TO 14 AWG (CSA) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING
  • 30 AMP (UL), 20 AMP (CSA) CURRENT RATING
  • NO COVER TYPE
  • 105 DEG C TEMPERATURE RATING
  • RUGGED NYLON HOUSING MATERIAL
  • TUBULAR SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • TORQUE RATING 4.4 INCH-POUND
Supplier's Site Datasheet
Terminal Block, Barrier, 12 Position, 22-10Awg; No. Of Rows Ideal - 09J2449 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 22-10Awg; No. Of Rows Ideal
09J2449
Terminal Block, Barrier, 12 Position, 22-10Awg; No. Of Rows Ideal 09J2449
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: NA

TERMINAL BLOCK, BARRIER, 12 POSITION, 22-10AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 12150369 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
12150369
Terminal Blk/Strip Wiring Dev 12150369
TERMINAL STRIP, WIRING BLOCK 12 POLE. FREE 2 YEAR RADWELL WARRANTY

TERMINAL STRIP, WIRING BLOCK 12 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 89-610 09J2449 12150369
Product Name Terminal Strip Terminal Block, Barrier, 12 Position, 22-10Awg; No. Of Rows Ideal Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-08D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6781 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Double-deck terminal block - Through terminal block - 2002-2431 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers