Ideal Industries, Inc. Terminal Strip 89-202

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 2 CIRCUIT(S) TORQUE RATING 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL 89-200 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 2 CIRCUIT(S) TORQUE RATING 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL 89-200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-202 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-202
Terminal Strip 89-202
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 2 CIRCUIT(S) TORQUE RATING 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL 89-200 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 2 CIRCUIT(S)
  • TORQUE RATING 16 LB-INCH
  • CENTER SPACING 0.562 INCH
  • SCREW MATERIAL ZINC PLATED STEEL
  • 89-200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 89-202
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-04D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Pluggable Terminal Blocks - CVFXX0L3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Shield terminal block - 2002-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers