Ideal Industries, Inc. Terminal Strip 89-203

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 3 CIRCUIT(S) TORQUE RATING 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL 89-200 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 3 CIRCUIT(S) TORQUE RATING 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL 89-200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-203 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-203
Terminal Strip 89-203
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 3 CIRCUIT(S) TORQUE RATING 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL 89-200 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 3 CIRCUIT(S)
  • TORQUE RATING 16 LB-INCH
  • CENTER SPACING 0.562 INCH
  • SCREW MATERIAL ZINC PLATED STEEL
  • 89-200 MODEL
Supplier's Site Datasheet
Terminal Block, Barrier, 3 Position, 10Awg; No. Of Rows Ideal - 24K0296 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 10Awg; No. Of Rows Ideal
24K0296
Terminal Block, Barrier, 3 Position, 10Awg; No. Of Rows Ideal 24K0296
TERMINAL BLOCK, BARRIER, 3 POSITION, 10AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2RowsRoHS Compliant: NA

TERMINAL BLOCK, BARRIER, 3 POSITION, 10AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Pitch Spacing:14.3mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2RowsRoHS Compliant: NA

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 32381666 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
32381666
Terminal Blk/Strip Wiring Dev 32381666
TERMINAL STRIP, 3-POLE, 22-10 AWG. FREE 2 YEAR RADWELL WARRANTY

TERMINAL STRIP, 3-POLE, 22-10 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 89-203 24K0296 32381666
Product Name Terminal Strip Terminal Block, Barrier, 3 Position, 10Awg; No. Of Rows Ideal Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Barrier Strips - 1-1546399-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers