Ideal Industries, Inc. Modular Terminal Block B102

Description
STANDARD TYPE BLACK COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 2 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 20 LB-INCH CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL-PLATED 100 MODEL
Datasheet
Description
STANDARD TYPE BLACK COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 2 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 20 LB-INCH CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL-PLATED 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - B102 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
B102
Modular Terminal Block B102
STANDARD TYPE BLACK COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 2 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 20 LB-INCH CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL-PLATED 100 MODEL
  • STANDARD TYPE
  • BLACK COLOR
  • 18 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • DIRECT MOUNTING
  • 50 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • STRAP SCREW TERMINAL TYPE
  • 2 CIRCUIT(S)
  • WIRE STRIP LENGTH 1/2 INCH
  • TORQUE RATING 20 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY
  • SCREW MATERIAL STEEL-PLATED
  • 100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number B102
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-04D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HD-343-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Triple-deck terminal block - Ground terminal block - 2002-3237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers