Ideal Industries, Inc. Terminal Strip 89-608

Description
BARRIER TYPE WHITE COLOR 22 TO 12 AWG (UL), 20 TO 18 AWG (CSA) WIRE SIZE UL, CSA APPROVAL 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING 20 AMP (UL), 10 AMP (CSA) CURRENT RATING NO COVER TYPE 105 DEG C TEMPERATURE RATING RUGGED NYLON HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 12 CIRCUIT(S) TORQUE RATING 3.5 INCH-POUND
Datasheet
Description
BARRIER TYPE WHITE COLOR 22 TO 12 AWG (UL), 20 TO 18 AWG (CSA) WIRE SIZE UL, CSA APPROVAL 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING 20 AMP (UL), 10 AMP (CSA) CURRENT RATING NO COVER TYPE 105 DEG C TEMPERATURE RATING RUGGED NYLON HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 12 CIRCUIT(S) TORQUE RATING 3.5 INCH-POUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-608 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-608
Terminal Strip 89-608
BARRIER TYPE WHITE COLOR 22 TO 12 AWG (UL), 20 TO 18 AWG (CSA) WIRE SIZE UL, CSA APPROVAL 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING 20 AMP (UL), 10 AMP (CSA) CURRENT RATING NO COVER TYPE 105 DEG C TEMPERATURE RATING RUGGED NYLON HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 12 CIRCUIT(S) TORQUE RATING 3.5 INCH-POUND
  • BARRIER TYPE
  • WHITE COLOR
  • 22 TO 12 AWG (UL), 20 TO 18 AWG (CSA) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 VOLT (UL), 400 VOLT (CSA) VOLTAGE RATING
  • 20 AMP (UL), 10 AMP (CSA) CURRENT RATING
  • NO COVER TYPE
  • 105 DEG C TEMPERATURE RATING
  • RUGGED NYLON HOUSING MATERIAL
  • TUBULAR SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • TORQUE RATING 3.5 INCH-POUND
Supplier's Site Datasheet
Terminal Block, Barrier, 12 Position, 22-12Awg; No. Of Rows Ideal - 24K0375 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 22-12Awg; No. Of Rows Ideal
24K0375
Terminal Block, Barrier, 12 Position, 22-12Awg; No. Of Rows Ideal 24K0375
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 89-608 24K0375
Product Name Terminal Strip Terminal Block, Barrier, 12 Position, 22-12Awg; No. Of Rows Ideal
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1772/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers