Ideal Industries, Inc. Terminal Strip 89-508

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #10-32 TPI SLOTTED SCREW TERMINAL TYPE 8 CIRCUIT(S) TORQUE RATING 20 LB-INCH CENTER SPACING 0.625 INCH SCREW MATERIAL NICKEL PLATED BRASS 89-500 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #10-32 TPI SLOTTED SCREW TERMINAL TYPE 8 CIRCUIT(S) TORQUE RATING 20 LB-INCH CENTER SPACING 0.625 INCH SCREW MATERIAL NICKEL PLATED BRASS 89-500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-508 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-508
Terminal Strip 89-508
CENTER SPACING TYPE BLACK COLOR 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #10-32 TPI SLOTTED SCREW TERMINAL TYPE 8 CIRCUIT(S) TORQUE RATING 20 LB-INCH CENTER SPACING 0.625 INCH SCREW MATERIAL NICKEL PLATED BRASS 89-500 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 6 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 60 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #10-32 TPI SLOTTED SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • TORQUE RATING 20 LB-INCH
  • CENTER SPACING 0.625 INCH
  • SCREW MATERIAL NICKEL PLATED BRASS
  • 89-500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 89-508
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Single Row and Tri-Barrier Blocks - HD-343-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Through terminal block - 2000-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers