Ideal Industries, Inc. Terminal Strip 89-614

Description
BARRIER TYPE 6.22 INCH L X 1.008 INCH W X 0.99 INCH H SIZE 20 TO 8 AWG (UL/CUL) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CUL) VOLTAGE RATING 50 AMPERE (UL/CUL) CURRENT RATING NO COVER TYPE 221 DEG F TEMPERATURE RATING RUGGED NYLON HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 12 CIRCUIT(S) IDEAL[R] BRAND TORQUE RATING 12 INCH-LB PA14DS MODEL
Datasheet
Description
BARRIER TYPE 6.22 INCH L X 1.008 INCH W X 0.99 INCH H SIZE 20 TO 8 AWG (UL/CUL) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CUL) VOLTAGE RATING 50 AMPERE (UL/CUL) CURRENT RATING NO COVER TYPE 221 DEG F TEMPERATURE RATING RUGGED NYLON HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 12 CIRCUIT(S) IDEAL[R] BRAND TORQUE RATING 12 INCH-LB PA14DS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-614 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-614
Terminal Strip 89-614
BARRIER TYPE 6.22 INCH L X 1.008 INCH W X 0.99 INCH H SIZE 20 TO 8 AWG (UL/CUL) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CUL) VOLTAGE RATING 50 AMPERE (UL/CUL) CURRENT RATING NO COVER TYPE 221 DEG F TEMPERATURE RATING RUGGED NYLON HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 12 CIRCUIT(S) IDEAL[R] BRAND TORQUE RATING 12 INCH-LB PA14DS MODEL
  • BARRIER TYPE
  • 6.22 INCH L X 1.008 INCH W X 0.99 INCH H SIZE
  • 20 TO 8 AWG (UL/CUL) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL/CUL) VOLTAGE RATING
  • 50 AMPERE (UL/CUL) CURRENT RATING
  • NO COVER TYPE
  • 221 DEG F TEMPERATURE RATING
  • RUGGED NYLON HOUSING MATERIAL
  • TUBULAR SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • IDEAL[R] BRAND
  • TORQUE RATING 12 INCH-LB
  • PA14DS MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 89-614
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-13D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-AT101-6-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers