Ideal Industries, Inc. Modular Terminal Block B108

Description
STANDARD TYPE BLACK COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 20 LB-INCH CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL-PLATED 100 MODEL
Datasheet
Description
STANDARD TYPE BLACK COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 20 LB-INCH CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL-PLATED 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - B108 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
B108
Modular Terminal Block B108
STANDARD TYPE BLACK COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 8 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 20 LB-INCH CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL-PLATED 100 MODEL
  • STANDARD TYPE
  • BLACK COLOR
  • 18 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • DIRECT MOUNTING
  • 50 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • STRAP SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • WIRE STRIP LENGTH 1/2 INCH
  • TORQUE RATING 20 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY
  • SCREW MATERIAL STEEL-PLATED
  • 100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number B108
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
PCB Terminal Blocks - 1-1546105-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details