Ideal Industries, Inc. Terminal Strip 89-304

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 14 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 4 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.375 INCH SCREW MATERIAL ZINC PLATED STEEL 89-300 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 14 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 4 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.375 INCH SCREW MATERIAL ZINC PLATED STEEL 89-300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-304 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-304
Terminal Strip 89-304
CENTER SPACING TYPE BLACK COLOR 22 TO 14 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 4 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.375 INCH SCREW MATERIAL ZINC PLATED STEEL 89-300 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 14 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • TORQUE RATING 9 LB-INCH
  • CENTER SPACING 0.375 INCH
  • SCREW MATERIAL ZINC PLATED STEEL
  • 89-300 MODEL
Supplier's Site Datasheet
Terminal Block, Barrier, 4 Position, 22-14Awg; No. Of Rows Ideal - 24K0313 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 22-14Awg; No. Of Rows Ideal
24K0313
Terminal Block, Barrier, 4 Position, 22-14Awg; No. Of Rows Ideal 24K0313
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 12150197 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
12150197
Terminal Blk/Strip Wiring Dev 12150197
4 POLES, 300 VOLT, 30 AMP, -40 TO 266°F, POLYESTER THERMOPLASTIC, POLYESTER THERMOPLASTIC MULTIPOLE TERMINAL BLOCK ZINC PLATED STEEL, 22 TO 14 AWG COMPATIBILITY, 0.41 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY

4 POLES, 300 VOLT, 30 AMP, -40 TO 266°F, POLYESTER THERMOPLASTIC, POLYESTER THERMOPLASTIC MULTIPOLE TERMINAL BLOCK ZINC PLATED STEEL, 22 TO 14 AWG COMPATIBILITY, 0.41 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 89-304 24K0313 12150197
Product Name Terminal Strip Terminal Block, Barrier, 4 Position, 22-14Awg; No. Of Rows Ideal Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Termination Options Screw Clamp
North American 22 to 14 AWG 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2001-1301/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details