Ideal Industries, Inc. Terminal Strip 89-206

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 6 CIRCUIT(S) TORQUE 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL SERIES 200 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 6 CIRCUIT(S) TORQUE 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL SERIES 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-206 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-206
Terminal Strip 89-206
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 6 CIRCUIT(S) TORQUE 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL SERIES 200 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • TORQUE 16 LB-INCH
  • CENTER SPACING 0.562 INCH
  • SCREW MATERIAL ZINC PLATED STEEL
  • SERIES 200 MODEL
Supplier's Site Datasheet
Barrier Strips 6 Terminals; No. Of Rows Ideal - 05H9099 - Newark, An Avnet Company
Chicago, IL, United States
Barrier Strips 6 Terminals; No. Of Rows Ideal
05H9099
Barrier Strips 6 Terminals; No. Of Rows Ideal 05H9099
Barrier Strips - 6 Terminals; No. of Rows:-; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Pitch Spacing:-; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Barrier Strips - 6 Terminals; No. of Rows:-; No. of Positions:6Positions; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; Pitch Spacing:-; Rated Current:30A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 89-206 05H9099
Product Name Terminal Strip Barrier Strips 6 Terminals; No. Of Rows Ideal
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15223 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 25
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2843.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details