Ideal Industries, Inc. Modular Terminal Block 243

Description
STANDARD TYPE WHITE COLOR 18 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 65 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON 6/6 HOUSING MATERIAL TUBULAR CLAMP TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet
Description
STANDARD TYPE WHITE COLOR 18 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 65 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON 6/6 HOUSING MATERIAL TUBULAR CLAMP TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 243 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
243
Modular Terminal Block 243
STANDARD TYPE WHITE COLOR 18 TO 6 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 65 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON 6/6 HOUSING MATERIAL TUBULAR CLAMP TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
  • STANDARD TYPE
  • WHITE COLOR
  • 18 TO 6 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • DIRECT MOUNTING
  • 65 AMPERE (UL) CURRENT RATING
  • 125 DEG C TEMPERATURE RATING
  • NYLON 6/6 HOUSING MATERIAL
  • TUBULAR CLAMP TERMINAL TYPE
  • 1 CIRCUIT(S)
  • WIRE STRIP LENGTH 1/2 INCH
  • TORQUE RATING 35 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY, ZINC PLATED
  • SCREW MATERIAL STEEL PLATED
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 243
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Fuse terminal block - 2002-1812/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details