Ideal Industries, Inc. Terminal Strip 89-210

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 10 CIRCUIT(S) TORQUE 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL SERIES 200 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 10 CIRCUIT(S) TORQUE 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL SERIES 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-210 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-210
Terminal Strip 89-210
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 10 CIRCUIT(S) TORQUE 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL SERIES 200 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 10 CIRCUIT(S)
  • TORQUE 16 LB-INCH
  • CENTER SPACING 0.562 INCH
  • SCREW MATERIAL ZINC PLATED STEEL
  • SERIES 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 89-210
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products