Ideal Industries, Inc. Modular Terminal Block 427

Description
STANDARD TYPE 6 AWG TO 250 KCMIL WIRE SIZE 600 V (UL) VOLTAGE RATING 2-WAY BASE MOUNTING 255 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1 INCH TORQUE RATING 375 LB-INCH CONTACT MATERIAL COPPER SCREW MATERIAL STEEL PLATED 400 MODEL
Datasheet
Description
STANDARD TYPE 6 AWG TO 250 KCMIL WIRE SIZE 600 V (UL) VOLTAGE RATING 2-WAY BASE MOUNTING 255 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1 INCH TORQUE RATING 375 LB-INCH CONTACT MATERIAL COPPER SCREW MATERIAL STEEL PLATED 400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 427 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
427
Modular Terminal Block 427
STANDARD TYPE 6 AWG TO 250 KCMIL WIRE SIZE 600 V (UL) VOLTAGE RATING 2-WAY BASE MOUNTING 255 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1 INCH TORQUE RATING 375 LB-INCH CONTACT MATERIAL COPPER SCREW MATERIAL STEEL PLATED 400 MODEL
  • STANDARD TYPE
  • 6 AWG TO 250 KCMIL WIRE SIZE
  • 600 V (UL) VOLTAGE RATING
  • 2-WAY BASE MOUNTING
  • 255 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • TUBULAR SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • WIRE STRIP LENGTH 1 INCH
  • TORQUE RATING 375 LB-INCH
  • CONTACT MATERIAL COPPER
  • SCREW MATERIAL STEEL PLATED
  • 400 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 427
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.052 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details