Ideal Industries, Inc. Push-In Wire Connector; Pitch Spacing Ideal 30-085J

Description
Push-In Wire Connector; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:600V; Product Range:
Datasheet
Description
Push-In Wire Connector; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:600V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-In Wire Connector; Pitch Spacing Ideal - 73C1206 - Newark, An Avnet Company
Chicago, IL, United States
Push-In Wire Connector; Pitch Spacing Ideal
73C1206
Push-In Wire Connector; Pitch Spacing Ideal 73C1206
Push-In Wire Connector; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:600V; Product Range:

Push-In Wire Connector; Pitch Spacing:-; No. of Positions:3Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:600V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 73C1206
Product Name Push-In Wire Connector; Pitch Spacing Ideal
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.004 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2000-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details