Ideal Industries, Inc. Terminal Strip 89-208

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 8 CIRCUIT(S) TORQUE 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL SERIES 200 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 8 CIRCUIT(S) TORQUE 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL SERIES 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-208 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-208
Terminal Strip 89-208
CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 8 CIRCUIT(S) TORQUE 16 LB-INCH CENTER SPACING 0.562 INCH SCREW MATERIAL ZINC PLATED STEEL SERIES 200 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #8-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • TORQUE 16 LB-INCH
  • CENTER SPACING 0.562 INCH
  • SCREW MATERIAL ZINC PLATED STEEL
  • SERIES 200 MODEL
Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 456610 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
456610
Terminal Blk/Strip Wiring Dev 456610
TERMINAL STRIP, 8-POLE, 22-10 AWG, 30-AMP. FREE 2 YEAR RADWELL WARRANTY

TERMINAL STRIP, 8-POLE, 22-10 AWG, 30-AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 89-208 456610
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2871.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details