Ideal Industries, Inc. Modular Terminal Block 0242

Description
STANDARD TYPE WHITE COLOR 18 TO 4 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 85 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON 6/6 HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet
Description
STANDARD TYPE WHITE COLOR 18 TO 4 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 85 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON 6/6 HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 0242 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
0242
Modular Terminal Block 0242
STANDARD TYPE WHITE COLOR 18 TO 4 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 85 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON 6/6 HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
  • STANDARD TYPE
  • WHITE COLOR
  • 18 TO 4 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • CHANNEL MOUNTING
  • 85 AMPERE (UL) CURRENT RATING
  • 125 DEG C TEMPERATURE RATING
  • NYLON 6/6 HOUSING MATERIAL
  • TUBULAR SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • WIRE STRIP LENGTH 1/2 INCH
  • TORQUE RATING 35 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY, ZINC PLATED
  • SCREW MATERIAL STEEL PLATED
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 0242
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-17D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics - 12P6767 - Newark, An Avnet Company
Specs
North American 26 to 6 AWG
Voltage Rating 300 volts
Current Rating 65 amps
View Details
Disconnect terminal block - 2002-1972 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details