Ideal Industries, Inc. Modular Terminal Block 115

Description
MINIATURE TYPE 30 TO 12 AWG (SOLID/STRANDED) WIRE SIZE UL APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 20 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL TUBULAR CLAMP TERMINAL TYPE 1 CIRCUIT(S) 100 MODEL
Datasheet
Description
MINIATURE TYPE 30 TO 12 AWG (SOLID/STRANDED) WIRE SIZE UL APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 20 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL TUBULAR CLAMP TERMINAL TYPE 1 CIRCUIT(S) 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 115 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
115
Modular Terminal Block 115
MINIATURE TYPE 30 TO 12 AWG (SOLID/STRANDED) WIRE SIZE UL APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 20 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON HOUSING MATERIAL TUBULAR CLAMP TERMINAL TYPE 1 CIRCUIT(S) 100 MODEL
  • MINIATURE TYPE
  • 30 TO 12 AWG (SOLID/STRANDED) WIRE SIZE
  • UL APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • CHANNEL MOUNTING
  • 20 AMPERE (UL) CURRENT RATING
  • 125 DEG C TEMPERATURE RATING
  • NYLON HOUSING MATERIAL
  • TUBULAR CLAMP TERMINAL TYPE
  • 1 CIRCUIT(S)
  • 100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 115
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0A5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2000-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers