Ideal Industries, Inc. Terminal Strip 89-402

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 12 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 2 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.437 INCH SCREW MATERIAL ZINC PLATED STEEL 89-400 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 12 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 2 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.437 INCH SCREW MATERIAL ZINC PLATED STEEL 89-400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-402 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-402
Terminal Strip 89-402
CENTER SPACING TYPE BLACK COLOR 22 TO 12 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 2 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.437 INCH SCREW MATERIAL ZINC PLATED STEEL 89-400 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 12 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 2 CIRCUIT(S)
  • TORQUE RATING 9 LB-INCH
  • CENTER SPACING 0.437 INCH
  • SCREW MATERIAL ZINC PLATED STEEL
  • 89-400 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 89-402
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-03D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - FTB-804-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers