Ideal Industries, Inc. Modular Terminal Block 924

Description
STANDARD TYPE GRAY COLOR 22 TO 8 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE WIRE STRIP LENGTH 11/32 INCH TORQUE RATING 8 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL ZINC PLATED STEEL PITCH 0.375 INCH 900 MODEL
Datasheet
Description
STANDARD TYPE GRAY COLOR 22 TO 8 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE WIRE STRIP LENGTH 11/32 INCH TORQUE RATING 8 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL ZINC PLATED STEEL PITCH 0.375 INCH 900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 924 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
924
Modular Terminal Block 924
STANDARD TYPE GRAY COLOR 22 TO 8 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE WIRE STRIP LENGTH 11/32 INCH TORQUE RATING 8 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL ZINC PLATED STEEL PITCH 0.375 INCH 900 MODEL
  • STANDARD TYPE
  • GRAY COLOR
  • 22 TO 8 AWG WIRE SIZE
  • 600 V (UL) VOLTAGE RATING
  • DIRECT MOUNTING
  • 50 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • POLYESTER HOUSING MATERIAL
  • TUBULAR SCREW TERMINAL TYPE
  • WIRE STRIP LENGTH 11/32 INCH
  • TORQUE RATING 8 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY, ZINC PLATED
  • SCREW MATERIAL ZINC PLATED STEEL
  • PITCH 0.375 INCH
  • 900 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 924
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Screwless Terminal Blocks - USL-5VB1-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ground terminal block - 2004-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers