Ideal Industries, Inc. Modular Terminal Block 426

Description
STANDARD TYPE 14 AWG TO 2/0 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING 2-WAY BASE MOUNTING 255 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1 INCH TORQUE RATING 200 LB-INCH CONTACT MATERIAL COPPER SCREW MATERIAL STEEL PLATED 400 MODEL
Datasheet
Description
STANDARD TYPE 14 AWG TO 2/0 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING 2-WAY BASE MOUNTING 255 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1 INCH TORQUE RATING 200 LB-INCH CONTACT MATERIAL COPPER SCREW MATERIAL STEEL PLATED 400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 426 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
426
Modular Terminal Block 426
STANDARD TYPE 14 AWG TO 2/0 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING 2-WAY BASE MOUNTING 255 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1 INCH TORQUE RATING 200 LB-INCH CONTACT MATERIAL COPPER SCREW MATERIAL STEEL PLATED 400 MODEL
  • STANDARD TYPE
  • 14 AWG TO 2/0 AWG WIRE SIZE
  • 600 V (UL) VOLTAGE RATING
  • 2-WAY BASE MOUNTING
  • 255 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • TUBULAR SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • WIRE STRIP LENGTH 1 INCH
  • TORQUE RATING 200 LB-INCH
  • CONTACT MATERIAL COPPER
  • SCREW MATERIAL STEEL PLATED
  • 400 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 426
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-ATH-255-3-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Triple-deck terminal block - Through terminal block - 2000-3208 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details