Ideal Industries, Inc. Terminal Strip 89-306

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 14 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 6 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.375 INCH SCREW MATERIAL ZINC PLATED STEEL 89-300 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 14 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 6 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.375 INCH SCREW MATERIAL ZINC PLATED STEEL 89-300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-306 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-306
Terminal Strip 89-306
CENTER SPACING TYPE BLACK COLOR 22 TO 14 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 6 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.375 INCH SCREW MATERIAL ZINC PLATED STEEL 89-300 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 14 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • TORQUE RATING 9 LB-INCH
  • CENTER SPACING 0.375 INCH
  • SCREW MATERIAL ZINC PLATED STEEL
  • 89-300 MODEL
Supplier's Site Datasheet
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Ideal - 24K0314 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Ideal
24K0314
Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Ideal 24K0314
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: NA

TERMINAL BLOCK, BARRIER, 6 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 89-306 24K0314
Product Name Terminal Strip Terminal Block, Barrier, 6 Position, 22-14Awg; No. Of Rows Ideal
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
DIN Rail Terminal Blocks - 7840470 - RS Components, Ltd.
Specs
Termination Options Clamp
Approvals RoHS Compliant
Contacts Pitch 5.20 mm (0.20 inches)
View Details
2 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers