Ideal Industries, Inc. Modular Terminal Block 0241

Description
STANDARD TYPE WHITE COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 35 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON 6/6 HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet
Description
STANDARD TYPE WHITE COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 35 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON 6/6 HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 0241 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
0241
Modular Terminal Block 0241
STANDARD TYPE WHITE COLOR 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 35 AMPERE (UL) CURRENT RATING 125 DEG C TEMPERATURE RATING NYLON 6/6 HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 1 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 35 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL STEEL PLATED
  • STANDARD TYPE
  • WHITE COLOR
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • CHANNEL MOUNTING
  • 35 AMPERE (UL) CURRENT RATING
  • 125 DEG C TEMPERATURE RATING
  • NYLON 6/6 HOUSING MATERIAL
  • STRAP SCREW TERMINAL TYPE
  • 1 CIRCUIT(S)
  • WIRE STRIP LENGTH 1/2 INCH
  • TORQUE RATING 35 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY, ZINC PLATED
  • SCREW MATERIAL STEEL PLATED
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 0241
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546399-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers