Ideal Industries, Inc. Modular Terminal Block B112

Description
STANDARD TYPE BLACK COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 20 LB-INCH CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL-PLATED 100 MODEL
Datasheet
Description
STANDARD TYPE BLACK COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 20 LB-INCH CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL-PLATED 100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - B112 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
B112
Modular Terminal Block B112
STANDARD TYPE BLACK COLOR 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 50 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL STRAP SCREW TERMINAL TYPE 12 CIRCUIT(S) WIRE STRIP LENGTH 1/2 INCH TORQUE RATING 20 LB-INCH CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL-PLATED 100 MODEL
  • STANDARD TYPE
  • BLACK COLOR
  • 18 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • DIRECT MOUNTING
  • 50 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • STRAP SCREW TERMINAL TYPE
  • 12 CIRCUIT(S)
  • WIRE STRIP LENGTH 1/2 INCH
  • TORQUE RATING 20 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY
  • SCREW MATERIAL STEEL-PLATED
  • 100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number B112
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Pluggable Terminal Blocks - CPMXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Specialized - 2946-2002-7211-ND - DigiKey
Specs
Mounting Options DIN Rail
Termination Options Spring Clamp
Features Terminal Plug
View Details
2 suppliers